Bipolar (BJT) Transistor PNP 150V 600mA 300MHz Surface Mount Die
TRANS PNP 150V 0.6A DIE 1=20PCS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CP736V-2N5401-CT20-ND | CP736V-2N5401-CT20 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |