Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - CP647-MJ11013-CT CP647-MJ11013-CT

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788841-CP647-MJ11013 -CT Packaging: Tray Operating Temperature Range: -65°C ~ 150°C (TJ) Package: Die Mounting: SMD Transistor Type: PNP - Darlington Part Status: Preliminary Categories: Discrete Semiconductor Products Manufacturer Package: Die Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 90V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788841-CP647-MJ11013 -CT Packaging: Tray Operating Temperature Range: -65°C ~ 150°C (TJ) Package: Die Mounting: SMD Transistor Type: PNP - Darlington Part Status: Preliminary Categories: Discrete Semiconductor Products Manufacturer Package: Die Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 90V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - CP647-MJ11013-CT - 788841-CP647-MJ11013-CT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CP647-MJ11013-CT
788841-CP647-MJ11013-CT
TRANSISTORS - Transistors (BJT) - Single - CP647-MJ11013-CT 788841-CP647-MJ11013-CT
Manufacturer: Central Semiconductor Corp Win Source Part Number: 788841-CP647-MJ11013 -CT Packaging: Tray Operating Temperature Range: -65°C ~ 150°C (TJ) Package: Die Mounting: SMD Transistor Type: PNP - Darlington Part Status: Preliminary Categories: Discrete Semiconductor Products Manufacturer Package: Die Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 90V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 30A, 5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 788841-CP647-MJ11013-CT
Packaging: Tray
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: Die
Mounting: SMD
Transistor Type: PNP - Darlington
Part Status: Preliminary
Categories: Discrete Semiconductor Products
Manufacturer Package: Die
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 90V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 300mA, 30A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 30A, 5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
CP647-MJ11013-CT
Discrete Semiconductor Products - Transistors - Bipolar (BJT) CP647-MJ11013-CT
TRANS PNP DARL 90V 30A DIE

TRANS PNP DARL 90V 30A DIE

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors
Product Number 788841-CP647-MJ11013-CT CP647-MJ11013-CT
Product Name TRANSISTORS - Transistors (BJT) - Single - CP647-MJ11013-CT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC846BW/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details