The CP611-2N6107-CT is a silicon PNP transistor die intended for high current applications, packaged as a singulated bare die in a waffle tray. It has a collector-base voltage rating of 80 V, collector-emitter voltage of 70 V, and continuous collector current of 7.0 A. The device operates with a junction temperature range of -65 to +150 °C and features a saturated collector-emitter voltage of 3.5 V at 7.0 A collector current. The die measures 80 x 99 mils with a thickness of 12.5 ± 1.0 mils. The part is discontinued and classified as End of Life (EOL).
TRANS PNP 70V 7A DIE
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CP611-2N6107-CT-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |