Bipolar (BJT) Transistor NPN 15V 200mA 500MHz Surface Mount Die
TRANS NPN 15V 0.2A DIE 1=20PCS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CP396V-2N2369A-CT20-ND | CP396V-2N2369A-CT20 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |