Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1003952-CP336V-2N555
Packaging: Tray
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: Die
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TRANS NPN 160V 0.6A DIE 1=20PCS
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1003952-CP336V-2N5551-CT20 | CP336V-2N5551-CT20 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - CP336V-2N5551-CT20 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |