Bipolar (BJT) Transistor NPN 40V 800mA 300MHz Surface Mount Die
TRANS NPN 40V 0.8A DIE 1=400
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CP191V-2N2222A-CT-ND | CP191V-2N2222A-CT |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |