The CP147-MJ11016 is a silicon NPN Darlington transistor die designed for high current applications, with a collector-base and collector-emitter voltage rating of 120 V and a continuous collector current of 30 A. The die measures 195 x 195 mils with a thickness of 11.4 mils, featuring aluminum top-side metalization and a Ti/Ni/Au back-side layer. The wafer-scale version (WN) is fully tested with rejected die inked, and the device operates between -65°C and +200°C junction temperature. This part is discontinued and classified as End of Life, with CP247-MJ11016-WN as its direct replacement.
Bipolar (BJT) Transistor NPN - Darlington 120V 30A 4MHz 200W Surface Mount Die
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CP147-MJ11016-WN-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |