Bipolar (BJT) Transistor NPN - Darlington 80V 8A 4MHz Surface Mount Die
TRANS NPN DARL 80V 8A DIE 1=5PCS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CP127-2N6301-CT5-ND | CP127-2N6301-CT5 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |