Central Semiconductor Corp. 200V 1.5W Zener Diode CMZ5956B TR13

Description
DIODE ZENER 200V 1.5W SMA Product overview: CMZ5956B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMZ5956B TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 200V 1.5W SMA Product overview: CMZ5956B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMZ5956B TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1.5W Zener Diode - 295-CMZ5956B TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1.5W Zener Diode
295-CMZ5956B TR13
200V 1.5W Zener Diode 295-CMZ5956B TR13
DIODE ZENER 200V 1.5W SMA Product overview: CMZ5956B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMZ5956B TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 200V 1.5W SMA Product overview: CMZ5956B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 200V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 200V, 1.5W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMZ5956B TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CMZ5956B TR13 - 1029754-CMZ5956B TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CMZ5956B TR13
1029754-CMZ5956B TR13
Diodes - Zener - Single - CMZ5956B TR13 1029754-CMZ5956B TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029754-CMZ5956B TR13 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 152V Voltage - Zener (Nom) (Vz): 200V Impedance (Max) (Zzt): 1200 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029754-CMZ5956B TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 152V
Voltage - Zener (Nom) (Vz): 200V
Impedance (Max) (Zzt): 1200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMZ5956B TR13
Zener Diodes CMZ5956B TR13
Zener Diodes 1.5W 200W TVS Zener 1.9mA 190V to 210V

Zener Diodes 1.5W 200W TVS Zener 1.9mA 190V to 210V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMZ5956B TR13 1029754-CMZ5956B TR13 CMZ5956B TR13
Product Name 200V 1.5W Zener Diode Diodes - Zener - Single - CMZ5956B TR13 Zener Diodes
Package Reel - TR SMA; SMA
ZZT 1200 ohms 1200 ohms
PD 1500 milliwatts 1500 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data