Zener Diode 110V 500mW ±5% Surface Mount SMA
Zener Diodes 1.5W 200W TVS Zener 3.1mA 114V to 126V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CMZ5950BBK-ND | CMZ5950B BK |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |