Zener Diode 100V 500mW ±5% Surface Mount SMA
Zener Diode 100V 500mW ±5% Surface Mount SMA
Zener Diodes 1.5W 200W TVS Zener 3.7mA 95V to 105V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1514-CMZ5949BTR13CT-ND | CMZ5949B TR13 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) |