Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Zener - Single CMZ5945B TR13 PBFREE

Description
Win Source Part Number: 971085-CMZ5945B TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 120 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMZ5945BTR13DKR-ND,C MZ5945B TR13CT,CMZ5945BTR13, CMZ5945B TR13,CMZ5945B TR13DKR,CMZ5945B TR13DKR-ND,CMZ5945BT R13DKR,CMZ5945BTR13C T,1514-CMZ5945BTR13P BFREECT,CMZ5945BTR13 CT-ND,CMZ5945B TR13CT-ND,1514-CMZ59 45BTR13PBFREETR,CMZ5 945B TR13-ND,1514-CMZ5945 BTR13PBFREEDKR,CMZ59 45BTR13-ND Base Product Number: CMZ5945
Request a Quote Datasheet
Description
Win Source Part Number: 971085-CMZ5945B TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 120 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMZ5945BTR13DKR-ND,C MZ5945B TR13CT,CMZ5945BTR13, CMZ5945B TR13,CMZ5945B TR13DKR,CMZ5945B TR13DKR-ND,CMZ5945BT R13DKR,CMZ5945BTR13C T,1514-CMZ5945BTR13P BFREECT,CMZ5945BTR13 CT-ND,CMZ5945B TR13CT-ND,1514-CMZ59 45BTR13PBFREETR,CMZ5 945B TR13-ND,1514-CMZ5945 BTR13PBFREEDKR,CMZ59 45BTR13-ND Base Product Number: CMZ5945
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 971085-CMZ5945B TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
971085-CMZ5945B TR13 PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 971085-CMZ5945B TR13 PBFREE
Win Source Part Number: 971085-CMZ5945B TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V Voltage - Zener (Nom) (Vz): 68 V Impedance (Max) (Zzt): 120 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMZ5945BTR13DKR-ND,C MZ5945B TR13CT,CMZ5945BTR13, CMZ5945B TR13,CMZ5945B TR13DKR,CMZ5945B TR13DKR-ND,CMZ5945BT R13DKR,CMZ5945BTR13C T,1514-CMZ5945BTR13P BFREECT,CMZ5945BTR13 CT-ND,CMZ5945B TR13CT-ND,1514-CMZ59 45BTR13PBFREETR,CMZ5 945B TR13-ND,1514-CMZ5945 BTR13PBFREEDKR,CMZ59 45BTR13-ND Base Product Number: CMZ5945

Win Source Part Number: 971085-CMZ5945B TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 51.7 V
Voltage - Zener (Nom) (Vz): 68 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMZ5945BTR13DKR-ND,CMZ5945B TR13CT,CMZ5945BTR13,CMZ5945B TR13,CMZ5945B TR13DKR,CMZ5945B TR13DKR-ND,CMZ5945BTR13DKR,CMZ5945BTR13CT,1514-CMZ5945BTR13PBFREECT,CMZ5945BTR13CT-ND,CMZ5945B TR13CT-ND,1514-CMZ5945BTR13PBFREETR,CMZ5945B TR13-ND,1514-CMZ5945BTR13PBFREEDKR,CMZ5945BTR13-ND
Base Product Number: CMZ5945

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5945BTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5945BTR13PBFREECT-ND
Single Zener Diodes 1514-CMZ5945BTR13PBFREECT-ND
Zener Diode 68V 500mW ±5% Surface Mount SMA

Zener Diode 68V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5945BTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5945BTR13PBFREETR-ND
Single Zener Diodes 1514-CMZ5945BTR13PBFREETR-ND
Zener Diode 68V 500mW ±5% Surface Mount SMA

Zener Diode 68V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5945BTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 68V 500mW ±5% Surface Mount SMA

Zener Diode 68V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
68V 500MW Zener Diode - 287-CMZ5945B TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68V 500MW Zener Diode
287-CMZ5945B TR13 PBFREE
68V 500MW Zener Diode 287-CMZ5945B TR13 PBFREE
DIODE ZENER 68V 500MW SMA Product overview: CMZ5945B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5945B TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 68V 500MW SMA Product overview: CMZ5945B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5945B TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Diodes Zener Diodes
Product Number 971085-CMZ5945B TR13 PBFREE 1514-CMZ5945BTR13PBFREECT-ND 287-CMZ5945B TR13 PBFREE
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 68V 500MW Zener Diode
Package DO-214AC, SMA Tape & Reel (TR)
VZ 68 volts 68 volts
ZZT 120 ohms 120 ohms
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details