Central Semiconductor Corp. 62V 1.5W Zener Diode CMZ5944B TR13 PBFREE

Description
DIODE ZENER 62V 1.5W SMA Product overview: CMZ5944B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5944B TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 62V 1.5W SMA Product overview: CMZ5944B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5944B TR13 PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
62V 1.5W Zener Diode - 287-CMZ5944B TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
62V 1.5W Zener Diode
287-CMZ5944B TR13 PBFREE
62V 1.5W Zener Diode 287-CMZ5944B TR13 PBFREE
DIODE ZENER 62V 1.5W SMA Product overview: CMZ5944B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5944B TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE ZENER 62V 1.5W SMA Product overview: CMZ5944B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5944B TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1052771-CMZ5944B TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1052771-CMZ5944B TR13 PBFREE
Discrete Semiconductor Products - Diodes - Zener - Single 1052771-CMZ5944B TR13 PBFREE
Win Source Part Number: 1052771-CMZ5944B TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 47.1 V Voltage - Zener (Nom) (Vz): 62 V Impedance (Max) (Zzt): 100 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: SMA Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Central Semiconductor Corp Other Names: CMZ5944BTR13CT-ND,15 14-CMZ5944BTR13PBFRE ETR,CMZ5944B TR13,CMZ5944B TR13-ND,1514-CMZ5944 BTR13PBFREEDKR,CMZ59 44BTR13CT,CMZ5944BTR 13DKR-ND,CMZ5944BTR1 3DKR,CMZ5944B TR13CT-ND,CMZ5944B TR13DKR,1514-CMZ5944 BTR13PBFREECT,CMZ594 4BTR13-ND,CMZ5944B TR13DKR-ND,CMZ5944B TR13CT,CMZ5944BTR13 Base Product Number: CMZ5944

Win Source Part Number: 1052771-CMZ5944B TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 47.1 V
Voltage - Zener (Nom) (Vz): 62 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Central Semiconductor Corp
Other Names: CMZ5944BTR13CT-ND,1514-CMZ5944BTR13PBFREETR,CMZ5944B TR13,CMZ5944B TR13-ND,1514-CMZ5944BTR13PBFREEDKR,CMZ5944BTR13CT,CMZ5944BTR13DKR-ND,CMZ5944BTR13DKR,CMZ5944B TR13CT-ND,CMZ5944B TR13DKR,1514-CMZ5944BTR13PBFREECT,CMZ5944BTR13-ND,CMZ5944B TR13DKR-ND,CMZ5944B TR13CT,CMZ5944BTR13
Base Product Number: CMZ5944

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5944BTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode 62V 1.5W ±5% Surface Mount SMA

Zener Diode 62V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5944BTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5944BTR13PBFREETR-ND
Single Zener Diodes 1514-CMZ5944BTR13PBFREETR-ND
Zener Diode 62V 1.5W ±5% Surface Mount SMA

Zener Diode 62V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5944BTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5944BTR13PBFREECT-ND
Single Zener Diodes 1514-CMZ5944BTR13PBFREECT-ND
Zener Diode 62V 1.5W ±5% Surface Mount SMA

Zener Diode 62V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Zener Diodes Zener Diodes Diodes
Product Number 287-CMZ5944B TR13 PBFREE 1052771-CMZ5944B TR13 PBFREE 1514-CMZ5944BTR13PBFREEDKR-ND
Product Name 62V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package Tape & Reel (TR) DO-214AC, SMA
RoHS Compliant RoHS
VZ 62 volts 62 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data