DIODE ZENER 24V 1.5W SMA Product overview: CMZ5934B TR13 PBFREE from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5934B TR13 PBFREE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1367558-CMZ5934B TR13 PBFREE
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Base Product Number: CMZ5934
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 18.2 V
Power - Max: 1.5 W
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 19 Ohms
Zener Diode 24V 1.5W ±5% Surface Mount SMA
Zener Diode 24V 1.5W ±5% Surface Mount SMA
Zener Diode 24V 1.5W ±5% Surface Mount SMA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 287-CMZ5934B TR13 PBFREE | 1367558-CMZ5934B TR13 PBFREE | 1514-CMZ5934BTR13PBFREETR-ND |
| Product Name | 24V 1.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AC, SMA | |
| RoHS Compliant | RoHS | ||
| VZ | 24 volts | 24 volts | |
| ZZT | 19 ohms | 19 ohms |