Central Semiconductor Corp. 6.2V 500MW Zener Diode CMZ5920B TR13

Description
DIODE ZENER 6.2V 500MW SMA Product overview: CMZ5920B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5920B TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 500MW SMA Product overview: CMZ5920B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5920B TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 500MW Zener Diode - 287-CMZ5920B TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 500MW Zener Diode
287-CMZ5920B TR13
6.2V 500MW Zener Diode 287-CMZ5920B TR13
DIODE ZENER 6.2V 500MW SMA Product overview: CMZ5920B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5920B TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW SMA Product overview: CMZ5920B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5920B TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1514-CMZ5920BTR13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5920BTR13DKR-ND
Single Zener Diodes 1514-CMZ5920BTR13DKR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5920BTR13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5920BTR13TR-ND
Single Zener Diodes 1514-CMZ5920BTR13TR-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1514-CMZ5920BTR13CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1514-CMZ5920BTR13CT-ND
Single Zener Diodes 1514-CMZ5920BTR13CT-ND
Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Zener Diode 6.2V 500mW ±5% Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products Diodes Zener Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Central Semiconductor Corp Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Voltage - Zener (Nom) (Vz): 6.2 V Tolerance: ±5% Power - Max: 500 mW Impedance (Max) (Zzt): 2 Ohms Current - Reverse Leakage @ Vr: 5 µA @ 4 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Central Semiconductor Corp
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Voltage - Zener (Nom) (Vz): 6.2 V
Tolerance: ±5%
Power - Max: 500 mW
Impedance (Max) (Zzt): 2 Ohms
Current - Reverse Leakage @ Vr: 5 µA @ 4 V

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
CMZ5920B TR13
Zener Diodes CMZ5920B TR13
Zener Diodes 1.5W 200W TVS Zener 60.5mA 5.89 to 6.51

Zener Diodes 1.5W 200W TVS Zener 60.5mA 5.89 to 6.51

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-CMZ5920B TR13 1514-CMZ5920BTR13DKR-ND CMZ5920B TR13
Product Name 6.2V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products Diodes Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR)
RoHS Compliant RoHS
ZZT 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data