Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029751-CMZ5918B TR13
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
DIODE ZENER 5.1V 500MW SMA Product overview: CMZ5918B TR13 from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CMZ5918B TR13 can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 500mW ±5% Surface Mount SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1029751-CMZ5918B TR13 | 287-CMZ5918B TR13 | 1514-CMZ5918BTR13TR-ND |
| Product Name | Diodes - Zener - Single - CMZ5918B TR13 | 5.1V 500MW Zener Diode | Single Zener Diodes |
| Life Cycle Stage | Active | ||
| Package | SMA; SMA | Tape & Reel (TR) | |
| VZ | 5.1 volts | ||
| ZZT | 4 ohms | 4 ohms |