12V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-543
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CMYTVS5-2TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-75-4, SOT-543 |
| Peak Pulse Power | 60 watts |
| VC | 12 volts |