12V Clamp 3A Ipp Tvs Diode Surface Mount SOT-26
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | CMXTVS5V6TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOT23; SOT-23-6 |
| Peak Pulse Power | 24 watts |
| VC | 12 volts |