Central Semiconductor Corp. Bipolar Transistors - BJT CMXT7090L TR

Description
Bipolar Transistors - BJT PNP 50Vcbo 40Vceo 5.0Vebo 350mW 6.0A
Description
Bipolar Transistors - BJT PNP 50Vcbo 40Vceo 5.0Vebo 350mW 6.0A
Datasheet
Datasheet Summary
Powered by GS/AI

The CMXT7090L is a PNP silicon power transistor in a six-lead SOT-26 surface mount package, designed for applications such as motor control and DC-DC converters. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 50 V, and an emitter-base voltage of 5.0 V. Continuous collector current is rated at 3.0 A with a peak current of 6.0 A. Power dissipation is 350 mW, and thermal resistance is 357 °C/W. The transistor features low saturation voltage, with VCE(SAT) ranging from 100 mV to 750 mV depending on collector current and base drive. Current gain (hFE) ranges from 150 to 800, and transition frequency is 100 MHz. Operating and storage junction temperature ranges from -65 °C to +150 °C. The device is pin-configured with four common collector terminals and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The CMXT7090L is a PNP silicon power transistor in a six-lead SOT-26 surface mount package, designed for applications such as motor control and DC-DC converters. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 50 V, and an emitter-base voltage of 5.0 V. Continuous collector current is rated at 3.0 A with a peak current of 6.0 A. Power dissipation is 350 mW, and thermal resistance is 357 °C/W. The transistor features low saturation voltage, with VCE(SAT) ranging from 100 mV to 750 mV depending on collector current and base drive. Current gain (hFE) ranges from 150 to 800, and transition frequency is 100 MHz. Operating and storage junction temperature ranges from -65 °C to +150 °C. The device is pin-configured with four common collector terminals and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMXT7090L TR
Bipolar Transistors - BJT CMXT7090L TR
Bipolar Transistors - BJT PNP 50Vcbo 40Vceo 5.0Vebo 350mW 6.0A

Bipolar Transistors - BJT PNP 50Vcbo 40Vceo 5.0Vebo 350mW 6.0A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMXT7090L TR
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers