The CMXT7090L is a PNP silicon power transistor in a six-lead SOT-26 surface mount package, designed for applications such as motor control and DC-DC converters. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 50 V, and a continuous collector current of 3.0 A. Power dissipation is rated at 350 mW, with a peak collector current of 6.0 A. The transistor exhibits low saturation voltage, with VCE(SAT) as low as 100 mV at 500 mA collector current and 250 mV at 2.0 A. The thermal resistance is 357 °C/W. Junction and storage temperatures range from -65 °C to +150 °C. The package has four collector pins (1, 2, 5, 6), one base pin (3), and one emitter pin (4).
Bipolar Transistors - BJT PNP 50Vcbo 40Vceo 5.0Vebo 350mW 6.0A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMXT7090L BK |
| Product Name | Bipolar Transistors - BJT |