Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Arrays - CMXT3946 TR CMXT3946 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771647-CMXT3946 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOT-23-6 Mounting: SMD Power - Max: 350mW Transistor Type: NPN, PNP Frequency - Transition: 300MHz, 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-26 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771647-CMXT3946 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOT-23-6 Mounting: SMD Power - Max: 350mW Transistor Type: NPN, PNP Frequency - Transition: 300MHz, 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-26 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - CMXT3946 TR - 771647-CMXT3946 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - CMXT3946 TR
771647-CMXT3946 TR
TRANSISTORS - Transistors (BJT) - Arrays - CMXT3946 TR 771647-CMXT3946 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 771647-CMXT3946 TR Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C (TJ) Package: SOT-23-6 Mounting: SMD Power - Max: 350mW Transistor Type: NPN, PNP Frequency - Transition: 300MHz, 250MHz Categories: Discrete Semiconductor Products Manufacturer Package: SOT-26 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 771647-CMXT3946 TR
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: SOT-23-6
Mounting: SMD
Power - Max: 350mW
Transistor Type: NPN, PNP
Frequency - Transition: 300MHz, 250MHz
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-26
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 5mA, 50mA / 400mV @ 5mA, 50mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 100 @ 10mA, 1V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 771647-CMXT3946 TR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - CMXT3946 TR
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Logic - Translators, Level Shifters - 74ALVC164245PVG - Lingto Electronic Limited
Specs
Logic Family CMOS
Translation Both
View Details
Translators, Level Shifters - 1727-8432-1-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers