The CMXT3946 is a dual complementary silicon transistor in a SOT-26 surface mount package, designed for general purpose small signal and switching applications. It features matched NPN and PNP transistors with a continuous collector current rating of 200 mA, collector-emitter voltage of 40 V, and power dissipation of 350 mW. The operating and storage junction temperature range is -65 to +150 °C. Thermal resistance is 357 °C/W. Current gain (hFE) ranges from 30 to 300 depending on collector current, and transition frequency is 250 to 300 MHz. Saturation voltages are specified up to 0.95 V for base-emitter and 0.40 V for collector-emitter under rated conditions. Capacitances are 4.0 to 4.5 pF for collector-base and 8.0 to 10 pF for base-emitter. Switching times are 35 ns for rise and fall, 200 to 225 ns for storage, and 50 to 75 ns for fall. The device is marked with code X46.
Bipolar Transistors - BJT Dual Complementary
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMXT3946 TR |
| Product Name | Bipolar Transistors - BJT |