The CMXT3906 is a dual PNP silicon transistor in a SOT-26 surface mount package, designed for general-purpose amplification and switching. It has a collector-base voltage rating of 40 V, collector-emitter voltage of 40 V, and continuous collector current of 200 mA. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. Operating and storage junction temperatures range from -65 to +150 °C. Current gain (hFE) varies from 30 to 300 depending on collector current. The device meets RoHS standards and is marked with the code X2A.
Bipolar Transistors - BJT Dual PNP
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMXT3906 TR |
| Product Name | Bipolar Transistors - BJT |