Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-26
Bipolar Transistors - BJT 60Vcbo 60Vceo 5.0Vebo 600mA 350mW
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-CMXT2907ATRPBFREETR-ND | CMXT2907A TR PBFREE |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT |
| Polarity | PNP |