The CMXT2222A is a dual NPN silicon transistor in a SOT-26 surface mount package, designed for general purpose small signal and switching applications. Each transistor has a collector-emitter voltage rating of 40 V, a collector current rating of 600 mA, and a power dissipation of 350 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C. The thermal resistance is 357 °C/W. The transition frequency is 300 MHz, and the current gain (hFE) ranges from 40 to 300 depending on operating conditions. The package has six leads with defined pin assignments for both transistors.
Bipolar Transistors - BJT Dual NPN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMXT2222A TR |
| Product Name | Bipolar Transistors - BJT |