The CMXT2207 is a dual complementary silicon transistor in a SOT-26 surface mount package, designed for small signal general purpose and switching applications. It features a continuous collector current of 600 mA, a power dissipation of 350 mW, and operating junction temperatures from -65 to +150 °C. The NPN transistor has a collector-base voltage of 75 V and collector-emitter voltage of 40 V, while the PNP has 60 V and 60 V respectively. Both transistors have a minimum current gain (hFE) of 100 at 150 mA collector current. The package has six leads with defined pin assignments for Q1 and Q2 transistors, and a marking code of X07.
Bipolar Transistors - BJT Dual Complementary
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMXT2207 TR |
| Product Name | Bipolar Transistors - BJT |