Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052764-CMXSH-3 TR
Mounting: SMD (SMT)
Forward Voltage: 740 mV
Forward Current: 100 mA
Categories: OEM Parts(C-E)
Case / Package: SOT-26
Alternative Parts (Cross-Reference): MMBD4448HTM-7-F; MMBD3004BRM-7-F; MMBD5004BRM-7CMXSH-3
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 350 mW
Average Rectified Current: 100 mA
Max Repetitive Reverse Voltage (Vrrm): 30 V
Max Reverse Voltage (DC): 30 V
Peak Reverse Current: 100 µA
Reverse Recovery Time: 5 ns
Max Forward Surge Current (Ifsm): 750 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052764-CMXSH-3 TR |
| Product Name | OEM Parts - OEM Parts (C - E) - CMXSH-3 TR |