Central Semiconductor Corp. MOSFET CMXDM7002A

Description
MOSFET Dual N-Ch FET 60V 60Vdg 40Vgs 350Pd
Description
MOSFET Dual N-Ch FET 60V 60Vdg 40Vgs 350Pd
Datasheet
Datasheet Summary
Powered by GS/AI

The CMXDM7002A is a dual N-channel enhancement-mode MOSFET in a SOT-26 package, designed for high-speed pulsed amplifier and driver applications. Each transistor has a drain-source voltage rating of 60 V, a continuous drain current of 280 mA, and a maximum pulsed drain current of 1.5 A. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The gate-source voltage rating is 40 V, and the operating and storage junction temperature range is from -65 °C to +150 °C. The on-resistance is 2.0 Ω at 10 V gate-source voltage and 500 mA drain current, and 3.0 Ω at 5 V and 50 mA. The threshold voltage ranges from 1.0 V to 2.5 V. The device features a pin configuration with two independent transistors sharing no internal connections.

Datasheet Summary
Powered by GS/AI

The CMXDM7002A is a dual N-channel enhancement-mode MOSFET in a SOT-26 package, designed for high-speed pulsed amplifier and driver applications. Each transistor has a drain-source voltage rating of 60 V, a continuous drain current of 280 mA, and a maximum pulsed drain current of 1.5 A. Power dissipation is 350 mW with a thermal resistance of 357 °C/W. The gate-source voltage rating is 40 V, and the operating and storage junction temperature range is from -65 °C to +150 °C. The on-resistance is 2.0 Ω at 10 V gate-source voltage and 500 mA drain current, and 3.0 Ω at 5 V and 50 mA. The threshold voltage ranges from 1.0 V to 2.5 V. The device features a pin configuration with two independent transistors sharing no internal connections.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Dual N-Ch FET 60V 60Vdg 40Vgs 350Pd

MOSFET Dual N-Ch FET 60V 60Vdg 40Vgs 350Pd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMXDM7002A
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2441937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI1012-8
View Details
CSD16407Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16407Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0033 ohms
View Details
6 suppliers