Central Semiconductor Corp. Bipolar Transistors - BJT CMUT5551 BK

Description
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 250mW
Description
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 250mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMUT5551 is an NPN silicon transistor in an SOT-523 surface-mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 180 V, collector-emitter voltage of 160 V, emitter-base voltage of 6.0 V, continuous collector current of 600 mA, and power dissipation of 250 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 500 °C/W. Current gain (hFE) ranges from 30 to 250 depending on collector current. The transition frequency is 100 to 300 MHz, and the collector output capacitance is 6.0 pF. The transistor is marked with code 55C and has a lead configuration of base, emitter, collector from terminal 1 to 3. AEC-Q200, RoHS, and UL 94 V-0 qualifications are not specified.

Datasheet Summary
Powered by GS/AI

The CMUT5551 is an NPN silicon transistor in an SOT-523 surface-mount package, designed for high-voltage amplifier applications. It has a collector-base voltage rating of 180 V, collector-emitter voltage of 160 V, emitter-base voltage of 6.0 V, continuous collector current of 600 mA, and power dissipation of 250 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 500 °C/W. Current gain (hFE) ranges from 30 to 250 depending on collector current. The transition frequency is 100 to 300 MHz, and the collector output capacitance is 6.0 pF. The transistor is marked with code 55C and has a lead configuration of base, emitter, collector from terminal 1 to 3. AEC-Q200, RoHS, and UL 94 V-0 qualifications are not specified.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMUT5551 BK
Bipolar Transistors - BJT CMUT5551 BK
Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 250mW

Bipolar Transistors - BJT NPN 180Vcbo 160Vceo 6.0V 600mA 250mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMUT5551 BK
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7920800 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Tsop
Number of units in IC 2
View Details
Single Bipolar Transistors - BC849BE6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 7513525 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details