The CMUT4403 is a PNP silicon transistor in a SOT-523 surface mount package, designed for general purpose switching and amplification. It has a collector-emitter voltage rating of 40 V, a collector-base voltage rating of 40 V, and a continuous collector current of 600 mA. Power dissipation is 250 mW with a thermal resistance of 500 °C/W. Operating and storage junction temperatures range from -65 °C to +150 °C. Electrical characteristics include a saturated collector-emitter voltage of 0.75 V at 500 mA collector current and an hFE range of 20 to 300 depending on operating conditions. The transistor meets RoHS compliance.
Bipolar Transistors - BJT Complementary PNP 40Vcbo 40Vceo 250mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMUT4403 TR |
| Product Name | Bipolar Transistors - BJT |