The CMUT2222A is an NPN silicon transistor in a SOT-523 surface mount package for small signal switching and amplification. It has a collector-emitter voltage rating of 40 V, continuous collector current of 600 mA, and power dissipation of 250 mW. Operating and storage junction temperature ranges from -65 to +150 °C. Thermal resistance is 500 °C/W. Current gain (hFE) is 40 to 300 over varying bias conditions. Transition frequency is 300 MHz at 20 V and 20 mA. Collector-emitter saturation voltage is 0.3 V at 150 mA and 1.0 V at 500 mA. Base-emitter saturation voltage is 0.6 to 1.2 V at 150 mA. The device is RoHS compliant and meets UL 94 V-0 flammability rating.
Bipolar Transistors - BJT NPN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMUT2222A TR |
| Product Name | Bipolar Transistors - BJT |