The CMUSH2-4L is a surface mount silicon low forward voltage Schottky diode in an SOT-523 package, designed for reverse polarity protection, voltage clamping, and flyback applications. It has a peak repetitive reverse voltage of 40 V, a continuous forward current of 200 mA, and a peak forward surge current of 1.0 A. The forward voltage is 240 mV at 10 mA and 420 mV at 200 mA. The power dissipation is 250 mW, with an operating junction temperature range of -65 °C to +150 °C. Thermal resistance is 500 °C/W. Reverse current is 11 to 50 μA at 20 V. The SOT-523 package has three pins: anode, no connection, and cathode. The device is RoHS compliant and meets UL 94 V-0 flammability rating.
Bipolar Transistors - BJT Low Vf Schottky 40Vrrm 200If 250mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMUSH2-4L TR |
| Product Name | Bipolar Transistors - BJT |