Central Semiconductor Corp. MOSFET CMUDM8005 TR

Description
MOSFET 20V P-Ch Enh FET 8.0Vgs 650mA 300mW
Description
MOSFET 20V P-Ch Enh FET 8.0Vgs 650mA 300mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMUDM8005 is a P-channel enhancement-mode MOSFET in an SOT-523 surface-mount package, designed for low-voltage, high-speed switching in battery-powered portable equipment and power supply converter circuits. It has a drain-source voltage rating of 20 V, a continuous drain current of 650 mA, and a power dissipation of 300 mW. The gate-source voltage is rated at 8.0 V, with a threshold voltage ranging from 0.5 V to 1.0 V. On-resistance is specified as 0.25 Ω at 4.5 V gate drive and 350 mA drain current. The device features ESD protection up to 1800 V (Human Body Model) and an operating junction temperature range of -65 °C to +150 °C. The SOT-523 package has a pin configuration of gate, source, and drain. It meets RoHS compliance and is marked with code 5C8.

Datasheet Summary
Powered by GS/AI

The CMUDM8005 is a P-channel enhancement-mode MOSFET in an SOT-523 surface-mount package, designed for low-voltage, high-speed switching in battery-powered portable equipment and power supply converter circuits. It has a drain-source voltage rating of 20 V, a continuous drain current of 650 mA, and a power dissipation of 300 mW. The gate-source voltage is rated at 8.0 V, with a threshold voltage ranging from 0.5 V to 1.0 V. On-resistance is specified as 0.25 Ω at 4.5 V gate drive and 350 mA drain current. The device features ESD protection up to 1800 V (Human Body Model) and an operating junction temperature range of -65 °C to +150 °C. The SOT-523 package has a pin configuration of gate, source, and drain. It meets RoHS compliance and is marked with code 5C8.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 8.0Vgs 650mA 300mW

MOSFET 20V P-Ch Enh FET 8.0Vgs 650mA 300mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMUDM8005 TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Sop
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910019SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET - CSD16408Q5C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
6 suppliers