P-Channel 20V 650mA (Ta) 300mW (Ta) Surface Mount SOT-523
P-Channel 20V 650mA (Ta) 300mW (Ta) Surface Mount SOT-523
MOSFET P-CH 20V 650MA SOT523 Product overview: CMUDM8005 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 650MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 650MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CMUDM8005 TR PBFREE can be used for catalog matching and distributor lookup.
Win Source Part Number: 1278405-CMUDM8005 TR PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 650mA (Ta)
Rds On (Max) @ Id, Vgs: 360mOhm @ 350mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 300mW (Ta)
Package / Case: SOT-523
Supplier Device Package: SOT-523
Gate Charge (Qg) (Max) @ Vgs: 1.2 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 100 pF @ 16 V
Vgs (Max): 8V
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: CMUDM8005 DKR,1514-CMUDM8005TR
Base Product Number: CMUDM8005
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1514-CMUDM8005TRPBFREETR-ND | 278-CMUDM8005 TR PBFREE | 1278405-CMUDM8005 TR PBFREE |
| Product Name | Single FETs, MOSFETs | 20V 650MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel | P-Channel | P-Channel |
| Package Type | SOT-523 | Tape & Reel (TR) | SOT3 |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts |