Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM8001 TR CMUDM8001 TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029746-CMUDM8001 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.66nC @ 4.5V Max Input Capacitance: 45pF @ 3V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029746-CMUDM8001 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.66nC @ 4.5V Max Input Capacitance: 45pF @ 3V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM8001 TR - 1029746-CMUDM8001 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM8001 TR
1029746-CMUDM8001 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM8001 TR 1029746-CMUDM8001 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029746-CMUDM8001 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 0.66nC @ 4.5V Max Input Capacitance: 45pF @ 3V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029746-CMUDM8001 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 0.66nC @ 4.5V
Max Input Capacitance: 45pF @ 3V
Maximum Gate-Source Voltage: 10V
Maximum Rds On at Id,Vgs: 8 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 0.1A MOSFET Transistor
285-CMUDM8001 TR
20V 0.1A MOSFET Transistor 285-CMUDM8001 TR
MOSFET P-CH 20V 0.1A SOT523 Product overview: CMUDM8001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM8001 TR can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 0.1A SOT523 Product overview: CMUDM8001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM8001 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1029746-CMUDM8001 TR 285-CMUDM8001 TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM8001 TR 20V 0.1A MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139230P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PSZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
4 suppliers
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers