Central Semiconductor Corp. 20V 0.1A MOSFET Transistor CMUDM7001 TR

Description
MOSFET N-CH 20V 0.1A SOT-523 Product overview: CMUDM7001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM7001 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 0.1A SOT-523 Product overview: CMUDM7001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM7001 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.1A MOSFET Transistor
285-CMUDM7001 TR
20V 0.1A MOSFET Transistor 285-CMUDM7001 TR
MOSFET N-CH 20V 0.1A SOT-523 Product overview: CMUDM7001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM7001 TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 0.1A SOT-523 Product overview: CMUDM7001 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.1A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMUDM7001 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM7001 TR - 1029745-CMUDM7001 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM7001 TR
1029745-CMUDM7001 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM7001 TR 1029745-CMUDM7001 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029745-CMUDM7001 TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 100mA (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 0.57nC @ 4.5V Max Input Capacitance: 9pF @ 3V Maximum Gate-Source Voltage: 10V Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029745-CMUDM7001 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4V
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 100mA (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 0.57nC @ 4.5V
Max Input Capacitance: 9pF @ 3V
Maximum Gate-Source Voltage: 10V
Maximum Rds On at Id,Vgs: 3 Ohm @ 10mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CMUDM7001 TR 1029745-CMUDM7001 TR
Product Name 20V 0.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMUDM7001 TR
Polarity N-Channel N-Channel; N-Channel
PD 250 milliwatts 250 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data