Central Semiconductor Corp. Dual 3.3V 275mW Zener Diode CMSZDA3V3 TR

Description
Dual Common Anode Zener Diode 3.3V 6% 275mW SOT-323 Product overview: CMSZDA3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3.3V, 275mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3.3V, 275mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMSZDA3V3 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Common Anode Zener Diode 3.3V 6% 275mW SOT-323 Product overview: CMSZDA3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3.3V, 275mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3.3V, 275mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMSZDA3V3 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V 275mW Zener Diode - 295-CMSZDA3V3 TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V 275mW Zener Diode
295-CMSZDA3V3 TR
Dual 3.3V 275mW Zener Diode 295-CMSZDA3V3 TR
Dual Common Anode Zener Diode 3.3V 6% 275mW SOT-323 Product overview: CMSZDA3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3.3V, 275mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3.3V, 275mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMSZDA3V3 TR can be used for catalog matching and distributor lookup.

Dual Common Anode Zener Diode 3.3V 6% 275mW SOT-323 Product overview: CMSZDA3V3 TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 3.3V, 275mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 3.3V, 275mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-CMSZDA3V3 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 242717-CMSZDA3V3 TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
242717-CMSZDA3V3 TR
Discrete Semiconductor Products 242717-CMSZDA3V3 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 242717-CMSZDA3V3 TR Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: CMSZDA3V3 Alternative Parts (Cross-Reference): CMSZDA3V3; CMSZDA3V3BK; BZB784-C3V3,115; AZ23C3V3W-TP; Introduction Date: August 11, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 242717-CMSZDA3V3 TR
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: CMSZDA3V3
Alternative Parts (Cross-Reference): CMSZDA3V3; CMSZDA3V3BK; BZB784-C3V3,115; AZ23C3V3W-TP;
Introduction Date: August 11, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
CMSZDA3V3 TR
Zener Diodes CMSZDA3V3 TR
Zener Diodes Dual/Common Anode 3.3V 5.0mA 275mW

Zener Diodes Dual/Common Anode 3.3V 5.0mA 275mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 295-CMSZDA3V3 TR 242717-CMSZDA3V3 TR CMSZDA3V3 TR
Product Name Dual 3.3V 275mW Zener Diode Discrete Semiconductor Products Zener Diodes
Package SOT-323 SOT-323
Unlock Full Specs
to access all available technical data