Central Semiconductor Corp. 30V 50MA Bipolar Transistor CMST5089 TR

Description
TRANS NPN 30V 50MA SOT323 Product overview: CMST5089 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST5089 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 50MA SOT323 Product overview: CMST5089 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST5089 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 50MA Bipolar Transistor
276-CMST5089 TR
30V 50MA Bipolar Transistor 276-CMST5089 TR
TRANS NPN 30V 50MA SOT323 Product overview: CMST5089 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST5089 TR can be used for catalog matching and distributor lookup.

TRANS NPN 30V 50MA SOT323 Product overview: CMST5089 TR from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 50MA. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 50MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST5089 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMST5089 TR - 1029743-CMST5089 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMST5089 TR
1029743-CMST5089 TR
TRANSISTORS - Transistors (BJT) - Single - CMST5089 TR 1029743-CMST5089 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029743-CMST5089 TR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 400 @ 100μA, 5V Maximum Power Dissipation: 275mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029743-CMST5089 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 400 @ 100μA, 5V
Maximum Power Dissipation: 275mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMST5089 TR
Bipolar Transistors - BJT CMST5089 TR
Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 4.5Vebo 50mA 275mW

Bipolar Transistors - BJT NPN 30Vcbo 25Vceo 4.5Vebo 50mA 275mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-CMST5089 TR 1029743-CMST5089 TR CMST5089 TR
Product Name 30V 50MA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMST5089 TR Bipolar Transistors - BJT
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data