The CMST5086 is a PNP silicon transistor in a SOT-323 surface mount package, designed for high gain and low noise applications. It has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, emitter-base voltage of 3.0 V, continuous collector current of 50 mA, and power dissipation of 275 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 455 °C/W. Current gain (hFE) ranges from 150 to 500 at IC=0.1 mA and VCE=5.0 V. Noise figure is ≤3.0 dB at IC=20 mA and ≤2.0 dB at IC=100 μA. The transition frequency is 40 MHz.
Bipolar Transistors - BJT PNP 50Vcbo 50Vceo 3.0Vebo 50mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST5086 BK |
| Product Name | Bipolar Transistors - BJT |