The CMST3906 is a PNP silicon transistor in an SOT-323 surface mount package, designed for general purpose switching and amplification. It has a collector-emitter voltage rating of 40 V, a collector-base voltage of 40 V, an emitter-base voltage of 5.0 V, and a continuous collector current of 200 mA. Power dissipation is rated at 275 mW with a thermal resistance of 455 °C/W. The operating and storage junction temperature ranges from -65 °C to +150 °C. The device meets RoHS compliance and is marked with the code 2AC.
Bipolar Transistors - BJT 40Vcbo 40Vceo Comp 5.0Vebo 200mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST3906 TR |
| Product Name | Bipolar Transistors - BJT |