The CMST2222A is an NPN silicon transistor in an SOT-323 surface mount package, designed for small signal and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 275 mW. The operating and storage junction temperature range is -65 to +150 °C, with a thermal resistance of 455 °C/W. Current gain (hFE) ranges from 40 to 300 depending on operating conditions, and the transition frequency is 300 MHz. The device meets RoHS compliance and is marked with the code 1PC.
Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST2222A TR |
| Product Name | Bipolar Transistors - BJT |