Central Semiconductor Corp. Bipolar Transistors - BJT CMST2222A TR TIN/LEAD

Description
Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW
Description
Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-323 surface-mount package for small signal and switching applications, with a collector-base voltage of 75 V, collector-emitter voltage of 40 V, continuous collector current of 600 mA, and power dissipation of 275 mW. Operating and storage junction temperature ranges from -65 °C to +150 °C. Thermal resistance is 455 °C/W. The device meets RoHS standards.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor in SOT-323 surface-mount package for small signal and switching applications, with a collector-base voltage of 75 V, collector-emitter voltage of 40 V, continuous collector current of 600 mA, and power dissipation of 275 mW. Operating and storage junction temperature ranges from -65 °C to +150 °C. Thermal resistance is 455 °C/W. The device meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
CMST2222A TR TIN/LEAD
Bipolar Transistors - BJT CMST2222A TR TIN/LEAD
Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW

Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number CMST2222A TR TIN/LEAD
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data