Central Semiconductor Corp. 40V 0.6A Bipolar Transistor CMST2222A TR PBFREE

Description
TRANS NPN 40V 0.6A SOT323 Product overview: CMST2222A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST2222A TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.6A SOT323 Product overview: CMST2222A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST2222A TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
40V 0.6A Bipolar Transistor
276-CMST2222A TR PBFREE
40V 0.6A Bipolar Transistor 276-CMST2222A TR PBFREE
TRANS NPN 40V 0.6A SOT323 Product overview: CMST2222A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST2222A TR PBFREE can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.6A SOT323 Product overview: CMST2222A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMST2222A TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1052749-CMST2222A TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1052749-CMST2222A TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1052749-CMST2222A TR PBFREE
Win Source Part Number: 1052749-CMST2222A TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 275 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 600 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 300MHz Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: CMST2222ACT,CMST2222 A TR-ND,CMST2222A CT-ND,CMST2222ADKR-N D,CMST2222A TR,CMST2222A DKR-ND,1514-CMST2222 ATRPBFREECT,CMST2222 ATR,1514-CMST2222ATR PBFREEDKR,CMST2222A CT,1514-CMST2222ATRP BFREETR,CMST2222ADKR ,CMST2222ACT-ND,CMST 2222ATR-ND,CMST2222A DKR Base Product Number: CMST2222

Win Source Part Number: 1052749-CMST2222A TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 275 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 300MHz
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: CMST2222ACT,CMST2222A TR-ND,CMST2222A CT-ND,CMST2222ADKR-ND,CMST2222A TR,CMST2222A DKR-ND,1514-CMST2222ATRPBFREECT,CMST2222ATR,1514-CMST2222ATRPBFREEDKR,CMST2222A CT,1514-CMST2222ATRPBFREETR,CMST2222ADKR,CMST2222ACT-ND,CMST2222ATR-ND,CMST2222A DKR
Base Product Number: CMST2222

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-CMST2222A TR PBFREE 1052749-CMST2222A TR PBFREE
Product Name 40V 0.6A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT323
Packing Method Tape & Reel (TR)
IC(max) 600 milliamps 600 milliamps
VCEO 40 volts
Unlock Full Specs
to access all available technical data