NPN silicon transistor in SOT-323 surface mount package for general purpose and switching applications, with a collector-emitter voltage rating of 40 V, continuous collector current of 600 mA, and power dissipation of 275 mW. Operating and storage junction temperature ranges from -65 to +150 °C. Thermal resistance is 455 °C/W. Features transition frequency of 300 MHz and saturation voltage of 0.3 V at 150 mA collector current. Complies with RoHS standards.
Bipolar Transistors - BJT NPN Vcbo 5V Trans Vceo 40V 600mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST2222A BK |
| Product Name | Bipolar Transistors - BJT |