Central Semiconductor Corp. OEM Parts - OEM Parts (C - E) - CMSH5-40 TR13 CMSH5-40 TR13

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052744-CMSH5-40 TR13 Forward Voltage: 550 mV Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CMSH5-40 TR13CMSH5-40TR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 3 mA
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052744-CMSH5-40 TR13 Forward Voltage: 550 mV Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CMSH5-40 TR13CMSH5-40TR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CMSH5-40 TR13 - 1052744-CMSH5-40 TR13 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CMSH5-40 TR13
1052744-CMSH5-40 TR13
OEM Parts - OEM Parts (C - E) - CMSH5-40 TR13 1052744-CMSH5-40 TR13
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1052744-CMSH5-40 TR13 Forward Voltage: 550 mV Categories: OEM Parts(C-E) Alternative Parts (Cross-Reference): CMSH5-40 TR13CMSH5-40TR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Average Rectified Current: 5 A Max Repetitive Reverse Voltage (Vrrm): 40 V Peak Reverse Current: 3 mA

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052744-CMSH5-40 TR13
Forward Voltage: 550 mV
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CMSH5-40 TR13CMSH5-40TR13;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Average Rectified Current: 5 A
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 3 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1052744-CMSH5-40 TR13
Product Name OEM Parts - OEM Parts (C - E) - CMSH5-40 TR13
Unlock Full Specs
to access all available technical data