Diode Schottky 200V 5A Surface Mount SMC
Diode Schottky 200V 5A Surface Mount SMC
Diode Schottky 200V 5A Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867007-CMSH5-200HV TR13 PBFREE
Features: Diode Schottky 200 V 5A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH5
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH5-200HV CT, CMSH5-200HV DKR-ND, 1514-CMSH5-200HVTR13
DIODE SCHOTTKY 200V 5A SMC Product overview: CMSH5-200HV TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH5-200HV TR13 PBFREE can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1514-CMSH5-200HVTR13PBFREEDKR-ND | 867007-CMSH5-200HV TR13 PBFREE | 280-CMSH5-200HV TR13 PBFREE |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CMSH5-200HV TR13 PBFREE | Schottky 200V 5A Diode and Rectifier |
| Tj | -60 to 175 C (-76 to 347 F) | -65 C (-85 F) |