Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH5-150HV TR13 PBFREE CMSH5-150HV TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867006-CMSH5-150HV TR13 PBFREE Features: Diode Schottky 150 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH5 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13 PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13 PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13 PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867006-CMSH5-150HV TR13 PBFREE Features: Diode Schottky 150 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH5 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13 PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13 PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13 PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH5-150HV TR13 PBFREE - 867006-CMSH5-150HV TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH5-150HV TR13 PBFREE
867006-CMSH5-150HV TR13 PBFREE
Diodes, Rectifiers - Single - CMSH5-150HV TR13 PBFREE 867006-CMSH5-150HV TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867006-CMSH5-150HV TR13 PBFREE Features: Diode Schottky 150 V 5A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH5 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13 PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13 PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13 PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867006-CMSH5-150HV TR13 PBFREE
Features: Diode Schottky 150 V 5A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH5
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH5-150HVTR-ND, CMSH5-150HV DKR-ND, 1514-CMSH5-150HVTR13PBFREEDKR, CMSH5-150HVDKR-ND, CMSH5-150HV CT, 1514-CMSH5-150HVTR13PBFREECT, CMSH5-150HVTR, CMSH5-150HVDKR, CMSH5-150HV DKR, CMSH5-150HV TR13 LEAD FREE, CMSH5-150HV CT-ND, CMSH5-150HV TR-ND, 1514-CMSH5-150HVTR13PBFREETR, CMSH5-150HV TR13, CMSH5-150HVCT, CMSH5-150HVCT-ND, CMSH5-150HV TR

Buy Now Datasheet
Single Diodes - 1514-CMSH5-150HVTR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount SMC

Diode Schottky 150V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH5-150HVTR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount SMC

Diode Schottky 150V 5A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH5-150HVTR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 150V 5A Surface Mount SMC

Diode Schottky 150V 5A Surface Mount SMC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Schottky Diodes Diodes
Product Number 867006-CMSH5-150HV TR13 PBFREE 1514-CMSH5-150HVTR13PBFREEDKR-ND
Product Name Diodes, Rectifiers - Single - CMSH5-150HV TR13 PBFREE Single Diodes
Package SMC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2139271P - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5300 volts
View Details