Central Semiconductor Corp. Diodes, Rectifiers - Single - CMSH3-60 TR13 PBFREE CMSH3-60 TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867004-CMSH3-60 TR13 PBFREE Features: Diode Schottky 60 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-60TR13CT, 1514-CMSH3-60TR13PBF REETR, CMSH3-60TR13-ND, CMSH3-60TR13CT-ND, CMSH3-60 TR13, 1514-CMSH3-60TR13PBF REEDKR, CMSH3-60TR13, CMSH3-60 TR13CT-ND, CMSH3-60TR13DKR, CMSH3-60TR13DKR-ND, CMSH3-60 TR13CT, CMSH3-60 TR13-ND, 1514-CMSH3-60TR13PBF REECT, CMSH3-60 TR13DKR-ND, CMSH3-60 TR13DKR
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867004-CMSH3-60 TR13 PBFREE Features: Diode Schottky 60 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-60TR13CT, 1514-CMSH3-60TR13PBF REETR, CMSH3-60TR13-ND, CMSH3-60TR13CT-ND, CMSH3-60 TR13, 1514-CMSH3-60TR13PBF REEDKR, CMSH3-60TR13, CMSH3-60 TR13CT-ND, CMSH3-60TR13DKR, CMSH3-60TR13DKR-ND, CMSH3-60 TR13CT, CMSH3-60 TR13-ND, 1514-CMSH3-60TR13PBF REECT, CMSH3-60 TR13DKR-ND, CMSH3-60 TR13DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CMSH3-60 TR13 PBFREE - 867004-CMSH3-60 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CMSH3-60 TR13 PBFREE
867004-CMSH3-60 TR13 PBFREE
Diodes, Rectifiers - Single - CMSH3-60 TR13 PBFREE 867004-CMSH3-60 TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 867004-CMSH3-60 TR13 PBFREE Features: Diode Schottky 60 V 3A Surface Mount SMC Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: CMSH3 Categories: Discrete Semiconductor Products Case / Package: SMC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: CMSH3-60TR13CT, 1514-CMSH3-60TR13PBF REETR, CMSH3-60TR13-ND, CMSH3-60TR13CT-ND, CMSH3-60 TR13, 1514-CMSH3-60TR13PBF REEDKR, CMSH3-60TR13, CMSH3-60 TR13CT-ND, CMSH3-60TR13DKR, CMSH3-60TR13DKR-ND, CMSH3-60 TR13CT, CMSH3-60 TR13-ND, 1514-CMSH3-60TR13PBF REECT, CMSH3-60 TR13DKR-ND, CMSH3-60 TR13DKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 867004-CMSH3-60 TR13 PBFREE
Features: Diode Schottky 60 V 3A Surface Mount SMC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMSH3
Categories: Discrete Semiconductor Products
Case / Package: SMC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: CMSH3-60TR13CT, 1514-CMSH3-60TR13PBFREETR, CMSH3-60TR13-ND, CMSH3-60TR13CT-ND, CMSH3-60 TR13, 1514-CMSH3-60TR13PBFREEDKR, CMSH3-60TR13, CMSH3-60 TR13CT-ND, CMSH3-60TR13DKR, CMSH3-60TR13DKR-ND, CMSH3-60 TR13CT, CMSH3-60 TR13-ND, 1514-CMSH3-60TR13PBFREECT, CMSH3-60 TR13DKR-ND, CMSH3-60 TR13DKR

Buy Now Datasheet
Single Diodes - 1514-CMSH3-60TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH3-60TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH3-60TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 3A Surface Mount SMC

Diode Schottky 60V 3A Surface Mount SMC

Buy Now Datasheet
Schottky 60V 3A Diode and Rectifier - 280-CMSH3-60 TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 3A Diode and Rectifier
280-CMSH3-60 TR13 PBFREE
Schottky 60V 3A Diode and Rectifier 280-CMSH3-60 TR13 PBFREE
DIODE SCHOTTKY 60V 3A SMC Product overview: CMSH3-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-60 TR13 PBFREE can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 3A SMC Product overview: CMSH3-60 TR13 PBFREE from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-60 TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Diodes Rectifiers
Product Number 867004-CMSH3-60 TR13 PBFREE 1514-CMSH3-60TR13PBFREETR-ND 280-CMSH3-60 TR13 PBFREE
Product Name Diodes, Rectifiers - Single - CMSH3-60 TR13 PBFREE Single Diodes Schottky 60V 3A Diode and Rectifier
Package SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 16 amps
VRRM 600 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details