Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, SMA, 2 PIN Product overview: CMSH3-40MA from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CMSH3-40MA can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1162537-CMSH3-40MA
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Power Management
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 280-CMSH3-40MA | 1162537-CMSH3-40MA |
| Product Name | Schottky 3A 40V Diode and Rectifier | Diodes, Rectifiers - Single - CMSH3-40MA |
| Tj | -65 C (-85 F) |