Central Semiconductor Corp. Single Diodes CMSH3-40 TR13 PBFREE

Description
Diode Schottky 40V 3A Surface Mount SMC
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1514-CMSH3-40TR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH3-40TR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Single Diodes - 1514-CMSH3-40TR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 3A Surface Mount SMC

Diode Schottky 40V 3A Surface Mount SMC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 986235-CMSH3-40 TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
986235-CMSH3-40 TR13 PBFREE
Discrete Semiconductor Products - Diodes - Rectifiers - Single 986235-CMSH3-40 TR13 PBFREE
Win Source Part Number: 986235-CMSH3-40 TR13 PBFREE Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AB, SMC Supplier Device Package: SMC ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: CMSH3-40TR-ND,CMSH3- 40 DKR-ND,1514-CMSH3-40 TR13PBFREETR,CMSH3-4 0 CT-ND,CMSH3-40DKR,CM SH3-40 TR-ND,CMSH3-40DKR-ND ,CMSH3-40 CT,CMSH3-40CT,1514-C MSH3-40TR13PBFREEDKR ,CMSH3-40 TR13 LEAD FREE,CMSH3-40 TR,CMSH3-40TR,CMSH3- 40 DKR,CMSH3-40CT-ND,CM SH3-40 TR13,1514-CMSH3-40TR 13PBFREECT Base Product Number: CMSH3

Win Source Part Number: 986235-CMSH3-40 TR13 PBFREE
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CMSH3-40TR-ND,CMSH3-40 DKR-ND,1514-CMSH3-40TR13PBFREETR,CMSH3-40 CT-ND,CMSH3-40DKR,CMSH3-40 TR-ND,CMSH3-40DKR-ND,CMSH3-40 CT,CMSH3-40CT,1514-CMSH3-40TR13PBFREEDKR,CMSH3-40 TR13 LEAD FREE,CMSH3-40 TR,CMSH3-40TR,CMSH3-40 DKR,CMSH3-40CT-ND,CMSH3-40 TR13,1514-CMSH3-40TR13PBFREECT
Base Product Number: CMSH3

Buy Now Datasheet
DIODE SCHOTTKY 40V 3A SMC

DIODE SCHOTTKY 40V 3A SMC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Schottky Diodes
Product Number 1514-CMSH3-40TR13PBFREETR-ND 986235-CMSH3-40 TR13 PBFREE CMSH3-40 TR13 PBFREE
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222397 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG861S15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.9000 volts
View Details